Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% CRCW08051M74FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% - CRCW08051M74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
CRCW08051M74FKEA
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% CRCW08051M74FKEA
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.74MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MCCT-ND
Chip Resistor - Surface Mount 541-1.74MCCT-ND
1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MCTR-ND
Chip Resistor - Surface Mount 541-1.74MCTR-ND
1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MCDKR-ND
Chip Resistor - Surface Mount 541-1.74MCDKR-ND
1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M74, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M74, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9784
Res, Thick Film, 1M74, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9784
RES, THICK FILM, 1M74, 1%, 0.125W, 0805, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M74, 1%, 0.125W, 0805, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M74FKEA 541-1.74MCCT-ND 52K9784
Product Name Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M74, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.74E6 ohms 1.74E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details