Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M69FKEBC

Description
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M69FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M69FKEBC-ND
Chip Resistor - Surface Mount CRCW08051M69FKEBC-ND
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 1M69 1% Et5 E3 Rohs Compliant Vishay - 59AC3446 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 1M69 1% Et5 E3 Rohs Compliant Vishay
59AC3446
D12/crcw0805-C 100 1M69 1% Et5 E3 Rohs Compliant Vishay 59AC3446
D12/CRCW0805-C 100 1M69 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 1M69 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08051M69FKEBC-ND 59AC3446
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 1M69 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers