Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% CRCW08051M69FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% - CRCW08051M69FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%
CRCW08051M69FKEA
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% CRCW08051M69FKEA
Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.74Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.69MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69MCTR-ND
Chip Resistor - Surface Mount 541-1.69MCTR-ND
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69MCDKR-ND
Chip Resistor - Surface Mount 541-1.69MCDKR-ND
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69MCCT-ND
Chip Resistor - Surface Mount 541-1.69MCCT-ND
1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.69 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3988
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3988
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.69 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.69 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M69, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M69, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3666
Res, Thick Film, 1M69, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3666
RES, THICK FILM, 1M69, 1%, 0.125W, 0805, REEL; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M69, 1%, 0.125W, 0805, REEL; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M69FKEA 541-1.69MCTR-ND 28W3988 47P3666
Product Name Thick Film Resistors - SMD 1/8watt 1.74Mohms 1% Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res, Thick Film, 1M69, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 1.74E6 ohms 1.69E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details