Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M65FKTA

Description
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M65FKTA-ND
Chip Resistor - Surface Mount CRCW08051M65FKTA-ND
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.65M OHM 1/8W 1% 0805 SMD - CRCW08051M65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/8W 1% 0805 SMD
CRCW08051M65FKTA
RES 1.65M OHM 1/8W 1% 0805 SMD CRCW08051M65FKTA
RES 1.65Mohm 1/8W 1% 0805 SMD

RES 1.65Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 1.65M 1% 100 Rt1 Rohs Compliant Vishay - 49P0098 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.65M 1% 100 Rt1 Rohs Compliant Vishay
49P0098
Crcw0805 1.65M 1% 100 Rt1 Rohs Compliant Vishay 49P0098
CRCW0805 1.65M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.65M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051M65FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M65FKTA
Resistors - Chip Resistor - Surface Mount CRCW08051M65FKTA
RES SMD 1.65M OHM 1% 1/8W 0805

RES SMD 1.65M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M65FKTA-ND CRCW08051M65FKTA 49P0098 CRCW08051M65FKTA
Product Name Chip Resistor - Surface Mount RES 1.65M OHM 1/8W 1% 0805 SMD Crcw0805 1.65M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers