Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M65FKEA

Description
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.65MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65MCTR-ND
Chip Resistor - Surface Mount 541-1.65MCTR-ND
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65MCDKR-ND
Chip Resistor - Surface Mount 541-1.65MCDKR-ND
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65MCCT-ND
Chip Resistor - Surface Mount 541-1.65MCCT-ND
1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 1.65Mohms 1% - CRCW08051M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.65Mohms 1%
CRCW08051M65FKEA
Thick Film Resistors - SMD 1/8watt 1.65Mohms 1% CRCW08051M65FKEA
Thick Film Resistors - SMD 1/8watt 1.65Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.65Mohms 1%

Supplier's Site
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Vishay - 51P0362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Vishay
51P0362
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Vishay 51P0362
RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3665
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3665
RES, THICK FILM, 1M65, 1%, 0.125W, 0805, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M65, 1%, 0.125W, 0805, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.65MCTR-ND CRCW08051M65FKEA 51P0362
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 1.65Mohms 1% Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details