Vishay Precision Group RES 1.62M OHM 1/8W 1% 0805 SMD CRCW08051M62FKEA

Description
RES 1.62Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.62Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/8W 1% 0805 SMD - CRCW08051M62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/8W 1% 0805 SMD
CRCW08051M62FKEA
RES 1.62M OHM 1/8W 1% 0805 SMD CRCW08051M62FKEA
RES 1.62Mohm 1/8W 1% 0805 SMD

RES 1.62Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MCCT-ND
Chip Resistor - Surface Mount 541-1.62MCCT-ND
1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MCDKR-ND
Chip Resistor - Surface Mount 541-1.62MCDKR-ND
1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62MCTR-ND
Chip Resistor - Surface Mount 541-1.62MCTR-ND
1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M62, 1%, 0.125W, 0805; Resistance Vishay - 52K9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M62, 1%, 0.125W, 0805; Resistance Vishay
52K9781
Res, Thick Film, 1M62, 1%, 0.125W, 0805; Resistance Vishay 52K9781
RES, THICK FILM, 1M62, 1%, 0.125W, 0805; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 1M62, 1%, 0.125W, 0805; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M62, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M62, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9782
Res, Thick Film, 1M62, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9782
RES, THICK FILM, 1M62, 1%, 0.125W, 0805, REEL; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M62, 1%, 0.125W, 0805, REEL; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4428 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4428
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4428
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M62FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M62FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M62FKEA
RES SMD 1.62M OHM 1% 1/8W 0805

RES SMD 1.62M OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M62FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M62FKEA
Chip Resistor - Surface Mount CRCW08051M62FKEA
RES SMD 1.62M OHM 1% 1/8W 0805

RES SMD 1.62M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051M62FKEA 541-1.62MCCT-ND 52K9781 52K9782 27W4428 CRCW08051M62FKEA CRCW08051M62FKEA
Product Name RES 1.62M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M62, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1M62, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 1.62E6 ohms 1.62E6 ohms 1.62E6 ohms 1.62E6 ohms 1.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers