Vishay Intertechnology, Inc. RES 1.6M OHM 1/8W 5% 0805 SMD CRCW08051M60JNTA

Description
RES 1.6Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.6Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/8W 5% 0805 SMD - CRCW08051M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/8W 5% 0805 SMD
CRCW08051M60JNTA
RES 1.6M OHM 1/8W 5% 0805 SMD CRCW08051M60JNTA
RES 1.6Mohm 1/8W 5% 0805 SMD

RES 1.6Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M60JNTA-ND
Chip Resistor - Surface Mount CRCW08051M60JNTA-ND
1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.6M 5% 200 Rt1 Rohs Compliant Vishay - 49P0095 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.6M 5% 200 Rt1 Rohs Compliant Vishay
49P0095
Crcw0805 1.6M 5% 200 Rt1 Rohs Compliant Vishay 49P0095
CRCW0805 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M60JNTA CRCW08051M60JNTA-ND 49P0095
Product Name RES 1.6M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.6M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details