Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.6Mohms 5% CRCW08051M60JNEA

Description
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5% - CRCW08051M60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5%
CRCW08051M60JNEA
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5% CRCW08051M60JNEA
Thick Film Resistors - SMD 1/8watt 1.6Mohms 5%

Thick Film Resistors - SMD 1/8watt 1.6Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M60JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M60JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051M60JNEADKR-ND
1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M60JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M60JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08051M60JNEATR-ND
1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M60JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M60JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08051M60JNEACT-ND
1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 1M6 5% Et1 E3 Rohs Compliant Vishay - 47P3664 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 1M6 5% Et1 E3 Rohs Compliant Vishay
47P3664
D12/crcw0805 200 1M6 5% Et1 E3 Rohs Compliant Vishay 47P3664
D12/CRCW0805 200 1M6 5% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 200 1M6 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M60JNEA 541-CRCW08051M60JNEADKR-ND 47P3664
Product Name Thick Film Resistors - SMD 1/8watt 1.6Mohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 1M6 5% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details