Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M60FKEA

Description
1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.60MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MCTR-ND
Chip Resistor - Surface Mount 541-1.60MCTR-ND
1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MCDKR-ND
Chip Resistor - Surface Mount 541-1.60MCDKR-ND
1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MCCT-ND
Chip Resistor - Surface Mount 541-1.60MCCT-ND
1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60M OHM 1/8W 1% 0805 SMD - CRCW08051M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/8W 1% 0805 SMD
CRCW08051M60FKEA
RES 1.60M OHM 1/8W 1% 0805 SMD CRCW08051M60FKEA
RES 1.60Mohm 1/8W 1% 0805 SMD

RES 1.60Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3663
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3663
RES, THICK FILM, 1M6, 1%, 0.125W, 0805, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.125W, 0805, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Vishay - 87W8842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Vishay
87W8842
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Vishay 87W8842
RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M60FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M60FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M60FKEA
RES SMD 1.6M OHM 1% 1/8W 0805

RES SMD 1.6M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.60MCTR-ND CRCW08051M60FKEA 47P3663 87W8842 CRCW08051M60FKEA
Product Name Chip Resistor - Surface Mount RES 1.60M OHM 1/8W 1% 0805 SMD Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details