Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051M58FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3985
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3985
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3985
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details