Vishay Intertechnology, Inc. RES 1.54M OHM 1/8W 1% 0805 SMD CRCW08051M54FKTA

Description
RES 1.54Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/8W 1% 0805 SMD - CRCW08051M54FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/8W 1% 0805 SMD
CRCW08051M54FKTA
RES 1.54M OHM 1/8W 1% 0805 SMD CRCW08051M54FKTA
RES 1.54Mohm 1/8W 1% 0805 SMD

RES 1.54Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M54FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M54FKTA-ND
Chip Resistor - Surface Mount CRCW08051M54FKTA-ND
1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.54M 1% 100 Rt1 Rohs Compliant Vishay - 49P0090 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.54M 1% 100 Rt1 Rohs Compliant Vishay
49P0090
Crcw0805 1.54M 1% 100 Rt1 Rohs Compliant Vishay 49P0090
CRCW0805 1.54M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.54M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M54FKTA CRCW08051M54FKTA-ND 49P0090
Product Name RES 1.54M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.54M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details