Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.5Mohms 5% CRCW08051M50JNTA

Description
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5% - CRCW08051M50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5%
CRCW08051M50JNTA
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5% CRCW08051M50JNTA
Thick Film Resistors - SMD 1/8watt 1.5Mohms 5%

Thick Film Resistors - SMD 1/8watt 1.5Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M50JNTA-ND
Chip Resistor - Surface Mount CRCW08051M50JNTA-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051M50JNTA CRCW08051M50JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 1.5Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers