Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1% CRCW08051M50FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1% - CRCW08051M50FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1%
CRCW08051M50FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1% CRCW08051M50FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M50FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M50FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051M50FKEBTR-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M50FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M50FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051M50FKEBCT-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051M50FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M50FKEB
Chip Resistor - Surface Mount CRCW08051M50FKEB
RES SMD 1.5M OHM 1% 1/8W 0805

RES SMD 1.5M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M50FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M50FKEB
Resistors - Chip Resistor - Surface Mount CRCW08051M50FKEB
RES SMD 1.5M OHM 1% 1/8W 0805

RES SMD 1.5M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08051M50FKEB 541-CRCW08051M50FKEBTR-ND CRCW08051M50FKEB CRCW08051M50FKEB
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 1.5Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details