Vishay Precision Group Surface Mount Resistors CRCW08051M50FKEA

Description
Vishay CRCW08051M50FKEA
Request a Quote Datasheet
Description
Vishay CRCW08051M50FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791058
Surface Mount Resistors 6791058
Vishay CRCW08051M50FKEA

Vishay CRCW08051M50FKEA

Supplier's Site
RES 1.50M OHM 1/8W 1% 0805 SMD - CRCW08051M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50M OHM 1/8W 1% 0805 SMD
CRCW08051M50FKEA
RES 1.50M OHM 1/8W 1% 0805 SMD CRCW08051M50FKEA
RES 1.50Mohm 1/8W 1% 0805 SMD

RES 1.50Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MCDKR-ND
Chip Resistor - Surface Mount 541-1.50MCDKR-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MCTR-ND
Chip Resistor - Surface Mount 541-1.50MCTR-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MCCT-ND
Chip Resistor - Surface Mount 541-1.50MCCT-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 1.5M OHM 1% 1/8W 0805 - 873-CRCW08051M50FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5M OHM 1% 1/8W 0805
873-CRCW08051M50FKEA
RES SMD 1.5M OHM 1% 1/8W 0805 873-CRCW08051M50FKEA
RES SMD 1.5M OHM 1% 1/8W 0805

RES SMD 1.5M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1M5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9778
Res, Thick Film, 1M5, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9778
RES, THICK FILM, 1M5, 1%, 0.125W, 0805, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.125W, 0805, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6791058 CRCW08051M50FKEA 541-1.50MCDKR-ND 873-CRCW08051M50FKEA 52K9778
Product Name Surface Mount Resistors RES 1.50M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount RES SMD 1.5M OHM 1% 1/8W 0805 Res, Thick Film, 1M5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details