Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051M50FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3983 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3983
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3983
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3270
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3270
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3983
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details