Vishay Precision Group CRCW08051M47FKEA CRCW08051M47FKEA

Description
CRCW08051M47FKEA
Request a Quote Datasheet
Description
CRCW08051M47FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051M47FKEA - CRCW08051M47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051M47FKEA
CRCW08051M47FKEA
CRCW08051M47FKEA CRCW08051M47FKEA
CRCW08051M47FKEA

CRCW08051M47FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.47MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MCTR-ND
Chip Resistor - Surface Mount 541-1.47MCTR-ND
1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MCCT-ND
Chip Resistor - Surface Mount 541-1.47MCCT-ND
1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MCDKR-ND
Chip Resistor - Surface Mount 541-1.47MCDKR-ND
1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M47, 1%, 0.125W, 0805; Resistance Vishay - 52K9776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M47, 1%, 0.125W, 0805; Resistance Vishay
52K9776
Res, Thick Film, 1M47, 1%, 0.125W, 0805; Resistance Vishay 52K9776
RES, THICK FILM, 1M47, 1%, 0.125W, 0805; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M47, 1%, 0.125W, 0805; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M47, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M47, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9777
Res, Thick Film, 1M47, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9777
RES, THICK FILM, 1M47, 1%, 0.125W, 0805, REEL; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M47, 1%, 0.125W, 0805, REEL; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M47FKEA 541-1.47MCTR-ND 52K9776
Product Name CRCW08051M47FKEA Chip Resistor - Surface Mount Res, Thick Film, 1M47, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details