Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.43Mohms 1% CRCW08051M43FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1% - CRCW08051M43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1%
CRCW08051M43FKEA
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1% CRCW08051M43FKEA
Thick Film Resistors - SMD 1/8watt 1.43Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.43Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.43MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MCCT-ND
Chip Resistor - Surface Mount 541-1.43MCCT-ND
1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MCTR-ND
Chip Resistor - Surface Mount 541-1.43MCTR-ND
1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MCDKR-ND
Chip Resistor - Surface Mount 541-1.43MCDKR-ND
1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M43, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9775
Res, Thick Film, 1M43, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9775
RES, THICK FILM, 1M43, 1%, 0.125W, 0805, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.125W, 0805, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M43, 1%, 0.125W, 0805; Resistance Vishay - 52K9774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.125W, 0805; Resistance Vishay
52K9774
Res, Thick Film, 1M43, 1%, 0.125W, 0805; Resistance Vishay 52K9774
RES, THICK FILM, 1M43, 1%, 0.125W, 0805; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.125W, 0805; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M43FKEA 541-1.43MCCT-ND 52K9775
Product Name Thick Film Resistors - SMD 1/8watt 1.43Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M43, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.43E6 ohms 1.43E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers