Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08051M40FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW08051M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW08051M40FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08051M40FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.40MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MCTR-ND
Chip Resistor - Surface Mount 541-1.40MCTR-ND
1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MCDKR-ND
Chip Resistor - Surface Mount 541-1.40MCDKR-ND
1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MCCT-ND
Chip Resistor - Surface Mount 541-1.40MCCT-ND
1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M4, 1%, 0.125W, 0805; Resistance Vishay - 42K4236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M4, 1%, 0.125W, 0805; Resistance Vishay
42K4236
Res, Thick Film, 1M4, 1%, 0.125W, 0805; Resistance Vishay 42K4236
RES, THICK FILM, 1M4, 1%, 0.125W, 0805; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1M4, 1%, 0.125W, 0805; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M4, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9773
Res, Thick Film, 1M4, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9773
RES, THICK FILM, 1M4, 1%, 0.125W, 0805, REEL; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M4, 1%, 0.125W, 0805, REEL; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M40FKEA 541-1.40MCTR-ND 42K4236 52K9773
Product Name Thick Film ResistorSeries:CRCW; Resistance:1.4Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 1M4, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1M4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.40E6 ohms 1.40E6 ohms 1.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details