Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M37FKEBC

Description
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M37FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M37FKEBC-ND
Chip Resistor - Surface Mount CRCW08051M37FKEBC-ND
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 1M37 1% Et5 E3 Rohs Compliant Vishay - 59AC3422 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 1M37 1% Et5 E3 Rohs Compliant Vishay
59AC3422
D12/crcw0805-C 100 1M37 1% Et5 E3 Rohs Compliant Vishay 59AC3422
D12/CRCW0805-C 100 1M37 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 1M37 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08051M37FKEBC-ND 59AC3422
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 1M37 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details