Vishay Intertechnology, Inc. RES 1.33M OHM 1/8W 1% 0805 SMD CRCW08051M33FKTA

Description
RES 1.33Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.33Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/8W 1% 0805 SMD - CRCW08051M33FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/8W 1% 0805 SMD
CRCW08051M33FKTA
RES 1.33M OHM 1/8W 1% 0805 SMD CRCW08051M33FKTA
RES 1.33Mohm 1/8W 1% 0805 SMD

RES 1.33Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M33FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M33FKTA-ND
Chip Resistor - Surface Mount CRCW08051M33FKTA-ND
1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.33M 1% 100 Rt1 Rohs Compliant Vishay - 49P0079 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.33M 1% 100 Rt1 Rohs Compliant Vishay
49P0079
Crcw0805 1.33M 1% 100 Rt1 Rohs Compliant Vishay 49P0079
CRCW0805 1.33M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.33M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M33FKTA CRCW08051M33FKTA-ND 49P0079
Product Name RES 1.33M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.33M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers