Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.33Mohms 1% CRCW08051M33FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1% - CRCW08051M33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1%
CRCW08051M33FKEA
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1% CRCW08051M33FKEA
Thick Film Resistors - SMD 1/8watt 1.33Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.33Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M33FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M33FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08051M33FKEACT-ND
1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M33FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M33FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051M33FKEADKR-ND
1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M33FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M33FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08051M33FKEATR-ND
1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M33, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3661
Res, Thick Film, 1M33, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3661
RES, THICK FILM, 1M33, 1%, 0.125W, 0805, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.125W, 0805, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M33FKEA 541-CRCW08051M33FKEACT-ND 47P3661
Product Name Thick Film Resistors - SMD 1/8watt 1.33Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M33, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.33E6 ohms 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details