Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M30JNTA

Description
1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M30JNTA-ND
Chip Resistor - Surface Mount CRCW08051M30JNTA-ND
1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.3M OHM 1/8W 5% 0805 SMD - CRCW08051M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/8W 5% 0805 SMD
CRCW08051M30JNTA
RES 1.3M OHM 1/8W 5% 0805 SMD CRCW08051M30JNTA
RES 1.3Mohm 1/8W 5% 0805 SMD

RES 1.3Mohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 1.3M 5% 200 Rt1 Rohs Compliant Vishay - 49P0077 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.3M 5% 200 Rt1 Rohs Compliant Vishay
49P0077
Crcw0805 1.3M 5% 200 Rt1 Rohs Compliant Vishay 49P0077
CRCW0805 1.3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M30JNTA-ND CRCW08051M30JNTA 49P0077
Product Name Chip Resistor - Surface Mount RES 1.3M OHM 1/8W 5% 0805 SMD Crcw0805 1.3M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details