Vishay Intertechnology, Inc. RES 1.3M OHM 1/8W 5% 0805 SMD CRCW08051M30JNEA

Description
RES 1.3Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.3Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/8W 5% 0805 SMD - CRCW08051M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/8W 5% 0805 SMD
CRCW08051M30JNEA
RES 1.3M OHM 1/8W 5% 0805 SMD CRCW08051M30JNEA
RES 1.3Mohm 1/8W 5% 0805 SMD

RES 1.3Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.3MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3MATR-ND
Chip Resistor - Surface Mount 541-1.3MATR-ND
1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 1M3 5% Et1 E3 Rohs Compliant Vishay - 47P3660 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 1M3 5% Et1 E3 Rohs Compliant Vishay
47P3660
D12/crcw0805 200 1M3 5% Et1 E3 Rohs Compliant Vishay 47P3660
D12/CRCW0805 200 1M3 5% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 200 1M3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M30JNEA 541-1.3MATR-ND 47P3660
Product Name RES 1.3M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 200 1M3 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details