Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M30FKTA

Description
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M30FKTA-ND
Chip Resistor - Surface Mount CRCW08051M30FKTA-ND
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW08051M30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW08051M30FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08051M30FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 1.3Mohm, 125Mw, 1%; Resistance Vishay - 07J4809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Mohm, 125Mw, 1%; Resistance Vishay
07J4809
Resistor, Thick Film, 1.3Mohm, 125Mw, 1%; Resistance Vishay 07J4809
RESISTOR, THICK FILM, 1.3MOHM, 125mW, 1%; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.3MOHM, 125mW, 1%; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M30FKTA-ND CRCW08051M30FKTA 07J4809
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 1.3Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details