Vishay Precision Group Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW08051M30FKEA.

Description
RES, THICK FILM, 1M3, 1%, 0.125W, 0805, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M3, 1%, 0.125W, 0805, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 29AC3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay
29AC3638
Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay 29AC3638
RES, THICK FILM, 1M3, 1%, 0.125W, 0805, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.125W, 0805, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3638
Product Name Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details