Thick Film Chip ResistorSeries:CRCW;
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1M3, 1%, 0.125W, 0805; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES, THICK FILM, 1M3, 1%, 0.125W, 0805, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 1.3M OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08051M30FKEA | 6791055 | 541-1.30MCTR-ND | 42K4235 | 52K9770 | CRCW08051M30FKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.3Mohm; Resistance Tolerance:+/- 1%; Power Rating... | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 1M3, 1%, 0.125W, 0805; Resistance Vishay | Res, Thick Film, 1M3, 1%, 0.125W, 0805, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.30E6 ohms | 1.30E6 ohms | 1.30E6 ohms | 0.0013 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | ||
| Standards and Certifications | RoHS | RoHS |