Vishay Intertechnology, Inc. RES 1.27M OHM 1/8W 1% 0805 SMD CRCW08051M27FKTA

Description
RES 1.27Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.27Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/8W 1% 0805 SMD - CRCW08051M27FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/8W 1% 0805 SMD
CRCW08051M27FKTA
RES 1.27M OHM 1/8W 1% 0805 SMD CRCW08051M27FKTA
RES 1.27Mohm 1/8W 1% 0805 SMD

RES 1.27Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M27FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M27FKTA-ND
Chip Resistor - Surface Mount CRCW08051M27FKTA-ND
1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.27M 1% 100 Rt1 Rohs Compliant Vishay - 49P0073 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.27M 1% 100 Rt1 Rohs Compliant Vishay
49P0073
Crcw0805 1.27M 1% 100 Rt1 Rohs Compliant Vishay 49P0073
CRCW0805 1.27M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.27M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M27FKTA CRCW08051M27FKTA-ND 49P0073
Product Name RES 1.27M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.27M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers