Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M24FKTA

Description
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M24FKTA-ND
Chip Resistor - Surface Mount CRCW08051M24FKTA-ND
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.24M OHM 1/8W 1% 0805 SMD - CRCW08051M24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/8W 1% 0805 SMD
CRCW08051M24FKTA
RES 1.24M OHM 1/8W 1% 0805 SMD CRCW08051M24FKTA
RES 1.24Mohm 1/8W 1% 0805 SMD

RES 1.24Mohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 1.24Mohm, 125Mw, 1%; Resistance Vishay - 07J4797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.24Mohm, 125Mw, 1%; Resistance Vishay
07J4797
Resistor, Thick Film, 1.24Mohm, 125Mw, 1%; Resistance Vishay 07J4797
RESISTOR, THICK FILM, 1.24MOHM, 125mW, 1%; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.24MOHM, 125mW, 1%; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M24FKTA-ND CRCW08051M24FKTA 07J4797
Product Name Chip Resistor - Surface Mount RES 1.24M OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 1.24Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details