Vishay Intertechnology, Inc. CRCW08051M24FKEA CRCW08051M24FKEA

Description
CRCW08051M24FKEA
Request a Quote Datasheet
Description
CRCW08051M24FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051M24FKEA - CRCW08051M24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051M24FKEA
CRCW08051M24FKEA
CRCW08051M24FKEA CRCW08051M24FKEA
CRCW08051M24FKEA

CRCW08051M24FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.24MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MCTR-ND
Chip Resistor - Surface Mount 541-1.24MCTR-ND
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MCDKR-ND
Chip Resistor - Surface Mount 541-1.24MCDKR-ND
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MCCT-ND
Chip Resistor - Surface Mount 541-1.24MCCT-ND
1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M24, 1%, 0.125W, 0805; Resistance Vishay - 52K9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.125W, 0805; Resistance Vishay
52K9768
Res, Thick Film, 1M24, 1%, 0.125W, 0805; Resistance Vishay 52K9768
RES, THICK FILM, 1M24, 1%, 0.125W, 0805; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.125W, 0805; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M24, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9769
Res, Thick Film, 1M24, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9769
RES, THICK FILM, 1M24, 1%, 0.125W, 0805, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.125W, 0805, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M24FKEA 541-1.24MCTR-ND 52K9768
Product Name CRCW08051M24FKEA Chip Resistor - Surface Mount Res, Thick Film, 1M24, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details