Vishay Intertechnology, Inc. RES 1.21M OHM 1/8W 1% 0805 SMD CRCW08051M21FKEA

Description
RES 1.21Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.21Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/8W 1% 0805 SMD - CRCW08051M21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/8W 1% 0805 SMD
CRCW08051M21FKEA
RES 1.21M OHM 1/8W 1% 0805 SMD CRCW08051M21FKEA
RES 1.21Mohm 1/8W 1% 0805 SMD

RES 1.21Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.21MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MCDKR-ND
Chip Resistor - Surface Mount 541-1.21MCDKR-ND
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MCCT-ND
Chip Resistor - Surface Mount 541-1.21MCCT-ND
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MCTR-ND
Chip Resistor - Surface Mount 541-1.21MCTR-ND
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay - 52K9767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay
52K9767
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay 52K9767
RES, THICK FILM, 1M21, 1%, 0.125W, 0805; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.125W, 0805; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4234
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4234
RES, THICK FILM, 1M21, 1%, 0.125W, 0805, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.125W, 0805, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M21FKEA 541-1.21MCDKR-ND 52K9767
Product Name RES 1.21M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.21E6 ohms 1.21E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers