Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.2Mohms 5% CRCW08051M20JNTA

Description
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5% - CRCW08051M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5%
CRCW08051M20JNTA
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5% CRCW08051M20JNTA
Thick Film Resistors - SMD 1/8watt 1.2Mohms 5%

Thick Film Resistors - SMD 1/8watt 1.2Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M20JNTA-ND
Chip Resistor - Surface Mount CRCW08051M20JNTA-ND
1.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051M20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M20JNTA
Chip Resistor - Surface Mount CRCW08051M20JNTA
RES SMD 1.2M OHM 5% 1/8W 0805

RES SMD 1.2M OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 1.2M 5% 200 Rt1 Rohs Compliant Vishay - 49P0069 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.2M 5% 200 Rt1 Rohs Compliant Vishay
49P0069
Crcw0805 1.2M 5% 200 Rt1 Rohs Compliant Vishay 49P0069
CRCW0805 1.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08051M20JNTA CRCW08051M20JNTA-ND CRCW08051M20JNTA 49P0069
Product Name Thick Film Resistors - SMD 1/8watt 1.2Mohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 1.2M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1.20E6 ohms 1.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers