Vishay Precision Group RES 1.20M OHM 1/8W 1% 0805 SMD CRCW08051M20FKEA

Description
RES 1.20Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.20Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/8W 1% 0805 SMD - CRCW08051M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/8W 1% 0805 SMD
CRCW08051M20FKEA
RES 1.20M OHM 1/8W 1% 0805 SMD CRCW08051M20FKEA
RES 1.20Mohm 1/8W 1% 0805 SMD

RES 1.20Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MCTR-ND
Chip Resistor - Surface Mount 541-1.20MCTR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MCCT-ND
Chip Resistor - Surface Mount 541-1.20MCCT-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MCDKR-ND
Chip Resistor - Surface Mount 541-1.20MCDKR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791046
Surface Mount Resistors 6791046
Vishay CRCW08051M20FKEA

Vishay CRCW08051M20FKEA

Supplier's Site
Surface Mount Resistors - 1694566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694566
Surface Mount Resistors 1694566
Vishay CRCW08051M20FKEA

Vishay CRCW08051M20FKEA

Supplier's Site
Res, Thick Film, 1M2, 1%, 0.125W, 0805; Resistance Vishay - 51P0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.125W, 0805; Resistance Vishay
51P0355
Res, Thick Film, 1M2, 1%, 0.125W, 0805; Resistance Vishay 51P0355
RES, THICK FILM, 1M2, 1%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.125W, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3658
Res, Thick Film, 1M2, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3658
RES, THICK FILM, 1M2, 1%, 0.125W, 0805, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.125W, 0805, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08051M20FKEA 541-1.20MCTR-ND 6791046 51P0355 47P3658
Product Name RES 1.20M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 1M2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 1M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers