Vishay Intertechnology, Inc. RES 1.15M OHM 1/8W 1% 0805 SMD CRCW08051M15FKTA

Description
RES 1.15Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.15Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/8W 1% 0805 SMD - CRCW08051M15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/8W 1% 0805 SMD
CRCW08051M15FKTA
RES 1.15M OHM 1/8W 1% 0805 SMD CRCW08051M15FKTA
RES 1.15Mohm 1/8W 1% 0805 SMD

RES 1.15Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M15FKTA-ND
Chip Resistor - Surface Mount CRCW08051M15FKTA-ND
1.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.15Mohm, 125Mw, 1%; Resistance Vishay - 02E0306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.15Mohm, 125Mw, 1%; Resistance Vishay
02E0306
Resistor, Thick Film, 1.15Mohm, 125Mw, 1%; Resistance Vishay 02E0306
RESISTOR, THICK FILM, 1.15MOHM, 125mW, 1%; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.15MOHM, 125mW, 1%; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Resistor, 1.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4775 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4775
Thick Film Resistor, 1.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4775
THICK FILM RESISTOR, 1.15MOHM, 125mW, 1%, FULL REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.15MOHM, 125mW, 1%, FULL REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M15FKTA CRCW08051M15FKTA-ND 02E0306
Product Name RES 1.15M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.15Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.15E6 ohms 1.15E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details