Vishay Intertechnology, Inc. RES 1.13M OHM 1/8W 1% 0805 SMD CRCW08051M13FKTA

Description
RES 1.13Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.13Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13M OHM 1/8W 1% 0805 SMD - CRCW08051M13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13M OHM 1/8W 1% 0805 SMD
CRCW08051M13FKTA
RES 1.13M OHM 1/8W 1% 0805 SMD CRCW08051M13FKTA
RES 1.13Mohm 1/8W 1% 0805 SMD

RES 1.13Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M13FKTA-ND
Chip Resistor - Surface Mount CRCW08051M13FKTA-ND
1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.13M 1% 100 Rt1 Rohs Compliant Vishay - 49P0062 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.13M 1% 100 Rt1 Rohs Compliant Vishay
49P0062
Crcw0805 1.13M 1% 100 Rt1 Rohs Compliant Vishay 49P0062
CRCW0805 1.13M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.13M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051M13FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M13FKTA
Resistors - Chip Resistor - Surface Mount CRCW08051M13FKTA
RES SMD 1.13M OHM 1% 1/8W 0805

RES SMD 1.13M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M13FKTA CRCW08051M13FKTA-ND 49P0062 CRCW08051M13FKTA
Product Name RES 1.13M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.13M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 1.13E6 ohms 1.13E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details