Vishay Precision Group RES 1.13M OHM 1/8W 1% 0805 SMD CRCW08051M13FKEA

Description
RES 1.13Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.13Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13M OHM 1/8W 1% 0805 SMD - CRCW08051M13FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13M OHM 1/8W 1% 0805 SMD
CRCW08051M13FKEA
RES 1.13M OHM 1/8W 1% 0805 SMD CRCW08051M13FKEA
RES 1.13Mohm 1/8W 1% 0805 SMD

RES 1.13Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.13MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MCCT-ND
Chip Resistor - Surface Mount 541-1.13MCCT-ND
1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MCDKR-ND
Chip Resistor - Surface Mount 541-1.13MCDKR-ND
1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MCTR-ND
Chip Resistor - Surface Mount 541-1.13MCTR-ND
1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 1.13M OHM 1% 1/8W 0805 - 873-CRCW08051M13FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.13M OHM 1% 1/8W 0805
873-CRCW08051M13FKEA
RES SMD 1.13M OHM 1% 1/8W 0805 873-CRCW08051M13FKEA
RES SMD 1.13M OHM 1% 1/8W 0805

RES SMD 1.13M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1M13, 1%, 0.125W, 0805; Resistance Vishay - 51P0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.125W, 0805; Resistance Vishay
51P0353
Res, Thick Film, 1M13, 1%, 0.125W, 0805; Resistance Vishay 51P0353
RES, THICK FILM, 1M13, 1%, 0.125W, 0805; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.125W, 0805; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M13, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3657
Res, Thick Film, 1M13, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3657
RES, THICK FILM, 1M13, 1%, 0.125W, 0805, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.125W, 0805, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M13FKEA 541-1.13MCCT-ND 873-CRCW08051M13FKEA 51P0353
Product Name RES 1.13M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount RES SMD 1.13M OHM 1% 1/8W 0805 Res, Thick Film, 1M13, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 1.13E6 ohms 1.13E6 ohms 1.13E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details