Vishay Intertechnology, Inc. RES 1.1M OHM 1/8W 5% 0805 SMD CRCW08051M10JNTA

Description
RES 1.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/8W 5% 0805 SMD - CRCW08051M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/8W 5% 0805 SMD
CRCW08051M10JNTA
RES 1.1M OHM 1/8W 5% 0805 SMD CRCW08051M10JNTA
RES 1.1Mohm 1/8W 5% 0805 SMD

RES 1.1Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M10JNTA-ND
Chip Resistor - Surface Mount CRCW08051M10JNTA-ND
1.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051M10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M10JNTA
Chip Resistor - Surface Mount CRCW08051M10JNTA
RES SMD 1.1M OHM 5% 1/8W 0805

RES SMD 1.1M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051M10JNTA CRCW08051M10JNTA-ND CRCW08051M10JNTA
Product Name RES 1.1M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.10E6 ohms 0.0011 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details