Vishay Precision Group RES 1.10M OHM 1/8W 1% 0805 SMD CRCW08051M10FKTA

Description
RES 1.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/8W 1% 0805 SMD - CRCW08051M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/8W 1% 0805 SMD
CRCW08051M10FKTA
RES 1.10M OHM 1/8W 1% 0805 SMD CRCW08051M10FKTA
RES 1.10Mohm 1/8W 1% 0805 SMD

RES 1.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M10FKTA-ND
Chip Resistor - Surface Mount CRCW08051M10FKTA-ND
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.1Mohm, 125Mw, 1%; Resistance Vishay - 02E0305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Mohm, 125Mw, 1%; Resistance Vishay
02E0305
Resistor, Thick Film, 1.1Mohm, 125Mw, 1%; Resistance Vishay 02E0305
RESISTOR, THICK FILM, 1.1MOHM, 125mW, 1%; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.1MOHM, 125mW, 1%; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M10FKTA CRCW08051M10FKTA-ND 02E0305
Product Name RES 1.10M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.1Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details