Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M10FKEA

Description
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MCTR-ND
Chip Resistor - Surface Mount 541-1.10MCTR-ND
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MCCT-ND
Chip Resistor - Surface Mount 541-1.10MCCT-ND
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MCDKR-ND
Chip Resistor - Surface Mount 541-1.10MCDKR-ND
1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW08051M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW08051M10FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08051M10FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 1M1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9763
Res, Thick Film, 1M1, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9763
RES, THICK FILM, 1M1, 1%, 0.125W, 0805, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.125W, 0805, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4426
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4426
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.10MCTR-ND CRCW08051M10FKEA 52K9763 27W4426
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1.1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 1M1, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details