Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051M10FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3256
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3256
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3256
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details