Vishay Precision Group RES 1.05M OHM 1/8W 1% 0805 SMD CRCW08051M05FKEA

Description
RES 1.05Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.05Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/8W 1% 0805 SMD - CRCW08051M05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/8W 1% 0805 SMD
CRCW08051M05FKEA
RES 1.05M OHM 1/8W 1% 0805 SMD CRCW08051M05FKEA
RES 1.05Mohm 1/8W 1% 0805 SMD

RES 1.05Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M05FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M05FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08051M05FKEATR-ND
1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M05FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M05FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08051M05FKEACT-ND
1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M05FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M05FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08051M05FKEADKR-ND
1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M05, 1%, 0.125W, 0805; Resistance Vishay - 52K9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M05, 1%, 0.125W, 0805; Resistance Vishay
52K9761
Res, Thick Film, 1M05, 1%, 0.125W, 0805; Resistance Vishay 52K9761
RES, THICK FILM, 1M05, 1%, 0.125W, 0805; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M05, 1%, 0.125W, 0805; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M05, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M05, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4233
Res, Thick Film, 1M05, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4233
RES, THICK FILM, 1M05, 1%, 0.125W, 0805, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M05, 1%, 0.125W, 0805, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M05FKEA 541-CRCW08051M05FKEATR-ND 52K9761
Product Name RES 1.05M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M05, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.05E6 ohms 1.05E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details