Vishay Precision Group RES 1.02M OHM 1/8W 1% 0805 SMD CRCW08051M02FKEA

Description
RES 1.02Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.02Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/8W 1% 0805 SMD - CRCW08051M02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/8W 1% 0805 SMD
CRCW08051M02FKEA
RES 1.02M OHM 1/8W 1% 0805 SMD CRCW08051M02FKEA
RES 1.02Mohm 1/8W 1% 0805 SMD

RES 1.02Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.02MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MCCT-ND
Chip Resistor - Surface Mount 541-1.02MCCT-ND
1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MCTR-ND
Chip Resistor - Surface Mount 541-1.02MCTR-ND
1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MCDKR-ND
Chip Resistor - Surface Mount 541-1.02MCDKR-ND
1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M02FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M02FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M02FKEA
RES SMD 1.02M OHM 1% 1/8W 0805

RES SMD 1.02M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1M02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3654
Res, Thick Film, 1M02, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3654
RES, THICK FILM, 1M02, 1%, 0.125W, 0805, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.125W, 0805, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M02FKEA 541-1.02MCCT-ND CRCW08051M02FKEA 47P3654
Product Name RES 1.02M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M02, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1.02E6 ohms 1.02E6 ohms 1.02E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details