RES SMD 1M OHM 5% 1/8W 0805
RES SMD 1M OHM 5% 1/8W 0805
1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW08051M00JNTA | 541-CRCW08051M00JNTACT-ND |
| Product Name | CRCW08051M00JNTA | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Tolerance | 5 +/- % |