Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1% CRCW08051M00FKTB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1% - CRCW08051M00FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1%
CRCW08051M00FKTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1% CRCW08051M00FKTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051M00FKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00FKTR-ND
Chip Resistor - Surface Mount 541-CRCW08051M00FKTR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M00FKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00FKCT-ND
Chip Resistor - Surface Mount 541-CRCW08051M00FKCT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051M00FKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051M00FKDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051M00FKDKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8239
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8239
RES, THICK FILM, 1M, 1%, 0.125W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.125W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay - 49P0051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay
49P0051
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay 49P0051
RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M00FKTB 541-CRCW08051M00FKTR-ND 83R8239 49P0051
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 1Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details