Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M00FKTA

Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3020-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3020-6-ND
Chip Resistor - Surface Mount 541-3020-6-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3020-2-ND
Chip Resistor - Surface Mount 541-3020-2-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3020-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3020-1-ND
Chip Resistor - Surface Mount 541-3020-1-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327173-CRCW08051M00FKTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327173-CRCW08051M00FKTA
Resistors - Chip Resistor - Surface Mount 1327173-CRCW08051M00FKTA
Manufacturer: Vishay Dale Win Source Part Number: 1327173-CRCW08051M00 FKTA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW0805 100 1M 1% RT1,541-3020-6,541-3 020-2,CRCW08051004FR T1,541-3020-1,CRCW08 051M00FKTA-ND Base Product Number: CRCW0805 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327173-CRCW08051M00FKTA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW0805 100 1M 1% RT1,541-3020-6,541-3020-2,CRCW08051004FRT1,541-3020-1,CRCW08051M00FKTA-ND
Base Product Number: CRCW0805
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW08051M00FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08051M00FKTA
Automotive 125mW 150V Resistor 52-CRCW08051M00FKTA
0805 Thick Film Resistor, 1MR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08051M00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00FKTA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 1MR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08051M00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... - CRCW08051M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...
CRCW08051M00FKTA
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... CRCW08051M00FKTA
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Supplier's Site
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay - 66F9005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay
66F9005
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay 66F9005
RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051M00FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M00FKTA
Resistors - Chip Resistor - Surface Mount CRCW08051M00FKTA
RES SMD 1M OHM 1% 1/8W 0805

RES SMD 1M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3020-6-ND 1327173-CRCW08051M00FKTA 52-CRCW08051M00FKTA CRCW08051M00FKTA 66F9005 CRCW08051M00FKTA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details