Vishay Precision Group Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051M00FKEC

Description
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08051M00FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08051M00FKEC
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08051M00FKEC
Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M00FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M00FKEC-ND
Chip Resistor - Surface Mount CRCW08051M00FKEC-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 1M0 1% Et6 E3 Rohs Compliant Vishay - 49P0049 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1M0 1% Et6 E3 Rohs Compliant Vishay
49P0049
D12/crcw0805 100 1M0 1% Et6 E3 Rohs Compliant Vishay 49P0049
D12/CRCW0805 100 1M0 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1M0 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M00FKEC CRCW08051M00FKEC-ND 49P0049
Product Name Res Thick Film 0805 1M Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 100 1M0 1% Et6 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers