Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M00FKEA

Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MCTR-ND
Chip Resistor - Surface Mount 541-1.00MCTR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MCDKR-ND
Chip Resistor - Surface Mount 541-1.00MCDKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MCCT-ND
Chip Resistor - Surface Mount 541-1.00MCCT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.125W 1000000ohm 150V Resistor - 52-CRCW08051M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1000000ohm 150V Resistor
52-CRCW08051M00FKEA
SMD 0.125W 1000000ohm 150V Resistor 52-CRCW08051M00FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1000000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08051M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1000000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1000000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1000000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08051M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1000000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1000000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791049
Surface Mount Resistors 6791049
Vishay CRCW08051M00FKEA

Vishay CRCW08051M00FKEA

Supplier's Site
Surface Mount Resistors - 1694567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694567
Surface Mount Resistors 1694567
Vishay CRCW08051M00FKEA

Vishay CRCW08051M00FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M00FKEA - 802158-CRCW08051M00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08051M00FKEA
802158-CRCW08051M00FKEA
Chip Resistor - Surface Mount - CRCW08051M00FKEA 802158-CRCW08051M00FKEA
Manufacturer: Vishay Dale Win Source Part Number: 802158-CRCW08051M00F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802158-CRCW08051M00FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm - CRCW08051M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm
CRCW08051M00FKEA
Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm CRCW08051M00FKEA
Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M00FKEA
Chip Resistor - Surface Mount CRCW08051M00FKEA
RES SMD 1M OHM 1% 1/8W 0805

RES SMD 1M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9760
Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9760
RES, THICK FILM, 1M, 1%, 0.125W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.125W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay - 52K9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay
52K9759
Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay 52K9759
RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3252
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3252
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-1.00MCTR-ND 52-CRCW08051M00FKEA 6791049 802158-CRCW08051M00FKEA CRCW08051M00FKEA CRCW08051M00FKEA 52K9760 52K9759 24W3252
Product Name Chip Resistor - Surface Mount SMD 0.125W 1000000ohm 150V Resistor Surface Mount Resistors Chip Resistor - Surface Mount - CRCW08051M00FKEA Thick Film Resistors - SMD 1/8watt 1Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1M, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details