Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M00DHEAP

Description
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.0MAZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MAZTR-ND
Chip Resistor - Surface Mount 541-1.0MAZTR-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MAZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MAZCT-ND
Chip Resistor - Surface Mount 541-1.0MAZCT-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MAZDKR-ND
Chip Resistor - Surface Mount 541-1.0MAZDKR-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08051M00DHEAP
915894-CRCW08051M00DHEAP
Chip Resistor - Surface Mount - CRCW08051M00DHEAP 915894-CRCW08051M00DHEAP
Manufacturer: Vishay Win Source Part Number: 915894-CRCW08051M00D HEAP Series: CRCW-P Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.0MAZCT, 541-1.0MAZTR, 541-1.0MAZDKR

Manufacturer: Vishay
Win Source Part Number: 915894-CRCW08051M00DHEAP
Series: CRCW-P
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.0MAZCT, 541-1.0MAZTR, 541-1.0MAZDKR

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW08051M00DHEAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08051M00DHEAP
SMD 8W Resistor 52-CRCW08051M00DHEAP
RES SMD 1M OHM 0.5% 1/8W 0805 Product overview: CRCW08051M00DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00DHEAP can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 0.5% 1/8W 0805 Product overview: CRCW08051M00DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051M00DHEAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1M OHM 1/8W .5% 0805 SMD - CRCW08051M00DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W .5% 0805 SMD
CRCW08051M00DHEAP
RES 1M OHM 1/8W .5% 0805 SMD CRCW08051M00DHEAP
RES 1Mohm 1/8W .5% 0805 SMD

RES 1Mohm 1/8W .5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.0MAZTR-ND 915894-CRCW08051M00DHEAP 52-CRCW08051M00DHEAP CRCW08051M00DHEAP
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08051M00DHEAP SMD 8W Resistor RES 1M OHM 1/8W .5% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details