Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08051K91FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08051K91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08051K91FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08051K91FKEA
Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-1.91KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KCCT-ND
Chip Resistor - Surface Mount 541-1.91KCCT-ND
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KCTR-ND
Chip Resistor - Surface Mount 541-1.91KCTR-ND
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.91KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91KCDKR-ND
Chip Resistor - Surface Mount 541-1.91KCDKR-ND
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051K91FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051K91FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051K91FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 1K91, 1%, 0.125W, 0805; Resistance Vishay - 52K9757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.125W, 0805; Resistance Vishay
52K9757
Res, Thick Film, 1K91, 1%, 0.125W, 0805; Resistance Vishay 52K9757
RES, THICK FILM, 1K91, 1%, 0.125W, 0805; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K91, 1%, 0.125W, 0805; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K91, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4231
Res, Thick Film, 1K91, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4231
RES, THICK FILM, 1K91, 1%, 0.125W, 0805, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K91, 1%, 0.125W, 0805, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051K91FKEA 541-1.91KCCT-ND CRCW08051K91FKEA 52K9757
Product Name Thick Film ResistorSeries:CRCW; Resistance:1.91kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K91, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details