Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% CRCW08051K82FKTB

Description
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% - CRCW08051K82FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1%
CRCW08051K82FKTB
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% CRCW08051K82FKTB
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1%

Thick Film Resistors - SMD 1/8watt 1.82Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K82FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K82FKTB-ND
Chip Resistor - Surface Mount CRCW08051K82FKTB-ND
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051K82FKTB CRCW08051K82FKTB-ND
Product Name Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details