Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm CRCW08051K82FKTA

Description
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm - CRCW08051K82FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm
CRCW08051K82FKTA
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm CRCW08051K82FKTA
Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051K82FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051K82FKTA-ND
Chip Resistor - Surface Mount CRCW08051K82FKTA-ND
1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4894
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4894
RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051K82FKTA CRCW08051K82FKTA-ND 07J4894
Product Name Thick Film Resistors - SMD 1/8watt 1.82Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details